Pasternack RF Antennas PE51FP1013

Description
752MHz, 883MHz, 1.94GHz, 2.45GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Module RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz 5dBi, 6dBi, 7dBi, 7.5dBi, 8.5dBi N Type Female Wall Mount
Request a Quote Datasheet
Description
752MHz, 883MHz, 1.94GHz, 2.45GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Module RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz 5dBi, 6dBi, 7dBi, 7.5dBi, 8.5dBi N Type Female Wall Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51FP1013-ND - DigiKey
Thief River Falls, MN, United States
752MHz, 883MHz, 1.94GHz, 2.45GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Module RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz 5dBi, 6dBi, 7dBi, 7.5dBi, 8.5dBi N Type Female Wall Mount

752MHz, 883MHz, 1.94GHz, 2.45GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Module RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz 5dBi, 6dBi, 7dBi, 7.5dBi, 8.5dBi N Type Female Wall Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51FP1013-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 752.0 to 3800.0 MHz
Gain 5 to 8.5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
2.4GHz 3dBi Fiberglass Antenna With N Male St. Connector - ET-WIFG12-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
Gain 2 to 3 dB
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details