Pasternack RF Antennas PE51FP1012

Description
657.5MHz, 829MHz, 2.205GHz, 3.75GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 5.5dBi, 6dBi, 7dBi, 6dBi, 6.5dBi N Type Female (2) Wall Mount
Request a Quote Datasheet
Description
657.5MHz, 829MHz, 2.205GHz, 3.75GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 5.5dBi, 6dBi, 7dBi, 6dBi, 6.5dBi N Type Female (2) Wall Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51FP1012-ND - DigiKey
Thief River Falls, MN, United States
657.5MHz, 829MHz, 2.205GHz, 3.75GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 5.5dBi, 6dBi, 7dBi, 6dBi, 6.5dBi N Type Female (2) Wall Mount

657.5MHz, 829MHz, 2.205GHz, 3.75GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 5.5dBi, 6dBi, 7dBi, 6dBi, 6.5dBi N Type Female (2) Wall Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51FP1012-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 657.5 to 5450.0 MHz
Gain 5.5 to 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
2.4GHz/5.8GHz 20dBi High Gain Fiberglass Antenna With N Male St. Connector - ET-245820FG6-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 20 dB
View Details
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details