Pasternack RF Antennas PE51FP1011

Description
4.9-5.8 GHz 19dBi Dual Polarized
Request a Quote Datasheet
Description
4.9-5.8 GHz 19dBi Dual Polarized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51FP1011-ND - DigiKey
Thief River Falls, MN, United States
4.9-5.8 GHz 19dBi Dual Polarized

4.9-5.8 GHz 19dBi Dual Polarized

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51FP1011-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/n, Wi-Fi, WiMax, WLAN
Primary Frequency Range 5350.0 MHz
Gain 19 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details