Pasternack RF Antennas PE51FP1008-3

Description
915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51FP1008-3-ND - DigiKey
Thief River Falls, MN, United States
915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi SMA Male Panel Mount

915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51FP1008-3-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, LPWAN, LoRA, WLAN
Primary Frequency Range 915.0 MHz
Gain 8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details