Pasternack RF Antennas PE51FP1008-1

Description
915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi RP-SMA Panel Mount
Request a Quote Datasheet
Description
915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi RP-SMA Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51FP1008-1-ND - DigiKey
Thief River Falls, MN, United States
915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi RP-SMA Panel Mount

915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi RP-SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51FP1008-1-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, LPWAN, LoRA, WLAN
Primary Frequency Range 915.0 MHz
Gain 8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers