Pasternack RF Antennas PE51FP1006

Description
9 dBi WideBand Panel Antenna
Request a Quote Datasheet
Description
9 dBi WideBand Panel Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51FP1006-ND - DigiKey
Thief River Falls, MN, United States
9 dBi WideBand Panel Antenna

9 dBi WideBand Panel Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51FP1006-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; IoT, ISM, LoRa, LPWAN, LTE-M, M2M, NB-IoT, Wi-Fi
Primary Frequency Range 892.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 1513433-1 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details