Pasternack RF Antennas PE51FP1004

Description
2.4/4.9-5.8 GHz Four Element, Du
Request a Quote Datasheet
Description
2.4/4.9-5.8 GHz Four Element, Du
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51FP1004-ND - DigiKey
Thief River Falls, MN, United States
2.4/4.9-5.8 GHz Four Element, Du

2.4/4.9-5.8 GHz Four Element, Du

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51FP1004-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, WLAN
Primary Frequency Range 2450.0 to 5375.0 MHz
Gain 13 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2152416 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details