Pasternack RF Antennas PE51AK1002

Description
140MHz, 450MHz, 808MHz, 1.575GHz General Purpose Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 520MHz, 746MHz ~ 870MHz, 1.572GHz ~ 1.578GHz 2dBi, 2dBi, 2dBi, 30dBi NMO Magnetic
Request a Quote Datasheet
Description
140MHz, 450MHz, 808MHz, 1.575GHz General Purpose Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 520MHz, 746MHz ~ 870MHz, 1.572GHz ~ 1.578GHz 2dBi, 2dBi, 2dBi, 30dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51AK1002-ND - DigiKey
Thief River Falls, MN, United States
140MHz, 450MHz, 808MHz, 1.575GHz General Purpose Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 520MHz, 746MHz ~ 870MHz, 1.572GHz ~ 1.578GHz 2dBi, 2dBi, 2dBi, 30dBi NMO Magnetic

140MHz, 450MHz, 808MHz, 1.575GHz General Purpose Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 520MHz, 746MHz ~ 870MHz, 1.572GHz ~ 1.578GHz 2dBi, 2dBi, 2dBi, 30dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51AK1002-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 140.0 to 1575.0 MHz
Gain 2 to 30 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-5 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details