Pasternack Coaxial Connector (RF) Assemblies PE5151

Description
BMA PLUG BULKHEAD MOUNT CONNECTO
Request a Quote Datasheet
Description
BMA PLUG BULKHEAD MOUNT CONNECTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE5151-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE5151-ND
Coaxial Connector (RF) Assemblies 6099-PE5151-ND
BMA PLUG BULKHEAD MOUNT CONNECTO

BMA PLUG BULKHEAD MOUNT CONNECTO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE5151-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type BMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1044848-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details