Pasternack RF Antennas PE51253

Description
Indoor DAS Ceiling Omni Antenna,
Request a Quote Datasheet
Description
Indoor DAS Ceiling Omni Antenna,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51253-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51253-ND
RF Antennas 6099-PE51253-ND
Indoor DAS Ceiling Omni Antenna,

Indoor DAS Ceiling Omni Antenna,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51253-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE, LTE-M, M2M, NB-IoT
Primary Frequency Range 4490.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-0 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details