Indoor DAS Panel Antenna, 6.5 dB
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51246-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE, LTE-M, M2M, NB-IoT |
| Primary Frequency Range | 2349.0 MHz |
| Gain | 6.5 dB |
| VSWR | 1.8 :1 |
Dual slant ±45°