Pasternack RF Antennas PE51245

Description
Indoor DAS Panel Antenna, 6.5 dB
Request a Quote Datasheet
Description
Indoor DAS Panel Antenna, 6.5 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51245-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51245-ND
RF Antennas 6099-PE51245-ND
Indoor DAS Panel Antenna, 6.5 dB

Indoor DAS Panel Antenna, 6.5 dB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51245-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE, LTE-M, M2M, NB-IoT
Primary Frequency Range 2249.0 MHz
Gain 6.5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
5G 10dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G10M-1L3-SMS-S18 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details