Indoor DAS Ceiling Omni Antenna,
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51241-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE, LTE-M, M2M, NB-IoT |
| Primary Frequency Range | 3308.5 MHz |
| Gain | 4.5 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)