Pasternack RF Antennas PE51224

Description
788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi 4.3/10 - Female (2) Panel Mount
Request a Quote Datasheet
Description
788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi 4.3/10 - Female (2) Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51224-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51224-ND
RF Antennas 6099-PE51224-ND
788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi 4.3/10 - Female (2) Panel Mount

788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi 4.3/10 - Female (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51224-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 2.2 to 6 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers