829MHz, 1.45GHz, 2.195GHz, 3.75GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz 2.2dBi, 3.5dBi, 4.5dBi, 5dBi N Type Female Ceiling Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51220-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M |
| Primary Frequency Range | 829.0 to 3750.0 MHz |
| Gain | 2.2 to 5 dB |
| VSWR | 1.8 :1 |
Vertical