788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi N Type Female (2) Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51218-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M |
| Primary Frequency Range | 788.5 to 5450.0 MHz |
| Gain | 2.2 to 6 dB |
| VSWR | 1.8 :1 |
Vertical