Pasternack RF Antennas PE51217

Description
788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi N Type Female Ceiling Mount
Request a Quote Datasheet
Description
788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi N Type Female Ceiling Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51217-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51217-ND
RF Antennas 6099-PE51217-ND
788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi N Type Female Ceiling Mount

788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi N Type Female Ceiling Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51217-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 2.2 to 6 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details