Pasternack RF Antennas PE51214

Description
2.45GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 3dBi, 6dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet
Description
2.45GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 3dBi, 6dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51214-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51214-ND
RF Antennas 6099-PE51214-ND
2.45GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 3dBi, 6dBi U.FL (UMCX), IPEX Surface Mount

2.45GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 3dBi, 6dBi U.FL (UMCX), IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51214-ND
Product Name RF Antennas
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2450.0 to 5500.0 MHz
Gain 3 to 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details