Pasternack RF Antennas PE51212

Description
892MHz, 1.588GHz, 1.955GHz GPS, GNSS Ceramic Patch RF Antenna 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.2GHz 2dBi, 5dBi, 3dBi U.FL (UMCX), IPEX (2)
Request a Quote Datasheet
Description
892MHz, 1.588GHz, 1.955GHz GPS, GNSS Ceramic Patch RF Antenna 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.2GHz 2dBi, 5dBi, 3dBi U.FL (UMCX), IPEX (2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51212-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51212-ND
RF Antennas 6099-PE51212-ND
892MHz, 1.588GHz, 1.955GHz GPS, GNSS Ceramic Patch RF Antenna 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.2GHz 2dBi, 5dBi, 3dBi U.FL (UMCX), IPEX (2)

892MHz, 1.588GHz, 1.955GHz GPS, GNSS Ceramic Patch RF Antenna 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.2GHz 2dBi, 5dBi, 3dBi U.FL (UMCX), IPEX (2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51212-ND
Product Name RF Antennas
Applications GPS; GPS, GNSS
Primary Frequency Range 892.0 to 1955.0 MHz
Gain 2 to 5 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344654-0 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details