Pasternack RF Antennas PE51204

Description
2.45GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet
Description
2.45GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51204-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51204-ND
RF Antennas 6099-PE51204-ND
2.45GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCX), IPEX Surface Mount

2.45GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCX), IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51204-ND
Product Name RF Antennas
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2450.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Telemetry Antennas - 150312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Primary Frequency Range 960.0 MHz
View Details