Pasternack RF Antennas PE51200

Description
829MHz, 1.94GHz, 2.5GHz PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 1dBi, 2.5dBi, 5dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet
Description
829MHz, 1.94GHz, 2.5GHz PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 1dBi, 2.5dBi, 5dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51200-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51200-ND
RF Antennas 6099-PE51200-ND
829MHz, 1.94GHz, 2.5GHz PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 1dBi, 2.5dBi, 5dBi U.FL (UMCX), IPEX Surface Mount

829MHz, 1.94GHz, 2.5GHz PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 1dBi, 2.5dBi, 5dBi U.FL (UMCX), IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51200-ND
Product Name RF Antennas
Applications Modem or Wireless Network; RF Antennas
Primary Frequency Range 829.0 to 2500.0 MHz
Gain 1 to 5 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details