Pasternack RF Antennas PE51198

Description
892MHz, 1.955GHz PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.2GHz 0dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet
Description
892MHz, 1.955GHz PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.2GHz 0dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51198-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51198-ND
RF Antennas 6099-PE51198-ND
892MHz, 1.955GHz PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.2GHz 0dBi U.FL (UMCX), IPEX Surface Mount

892MHz, 1.955GHz PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.2GHz 0dBi U.FL (UMCX), IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51198-ND
Product Name RF Antennas
Applications Modem or Wireless Network; RF Antennas
Primary Frequency Range 892.0 to 1955.0 MHz
Gain 0.0 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antennas - 2108857-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details