Pasternack RF Antennas PE51195

Description
892MHz PCB Trace RF Antenna 824MHz ~ 960MHz 0dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet
Description
892MHz PCB Trace RF Antenna 824MHz ~ 960MHz 0dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51195-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51195-ND
RF Antennas 6099-PE51195-ND
892MHz PCB Trace RF Antenna 824MHz ~ 960MHz 0dBi U.FL (UMCX), IPEX Surface Mount

892MHz PCB Trace RF Antenna 824MHz ~ 960MHz 0dBi U.FL (UMCX), IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51195-ND
Product Name RF Antennas
Applications Modem or Wireless Network; RF Antennas
Primary Frequency Range 892.0 MHz
Gain 0.0 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers