Pasternack RF Antennas PE51194

Description
892MHz, 1.795GHz, 2.05GHz PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.9GHz ~ 2.2GHz 0dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet
Description
892MHz, 1.795GHz, 2.05GHz PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.9GHz ~ 2.2GHz 0dBi U.FL (UMCX), IPEX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51194-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51194-ND
RF Antennas 6099-PE51194-ND
892MHz, 1.795GHz, 2.05GHz PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.9GHz ~ 2.2GHz 0dBi U.FL (UMCX), IPEX Surface Mount

892MHz, 1.795GHz, 2.05GHz PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.9GHz ~ 2.2GHz 0dBi U.FL (UMCX), IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51194-ND
Product Name RF Antennas
Applications Modem or Wireless Network; RF Antennas
Primary Frequency Range 892.0 to 2050.0 MHz
Gain 0.0 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details