Pasternack RF Antennas PE51125A

Description
Antenna Operates From 5.25 GHz t
Request a Quote Datasheet
Description
Antenna Operates From 5.25 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51125A-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51125A-ND
RF Antennas 6099-PE51125A-ND
Antenna Operates From 5.25 GHz t

Antenna Operates From 5.25 GHz t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51125A-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 5550.0 MHz
Gain 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers