Portable Antenna Operates From 2
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51123-ND |
| Product Name | RF Antennas |
| Applications | RF Antennas |
| Primary Frequency Range | 2350.0 MHz |
| Gain | 6 dB |
Vertical & 2 x Dual Slant ±45°