Pasternack RF Antennas PE51113-2

Description
MOBILE DUAL BAND ANTENNA OPERATE
Request a Quote Datasheet
Description
MOBILE DUAL BAND ANTENNA OPERATE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51113-2-ND - DigiKey
Thief River Falls, MN, United States
MOBILE DUAL BAND ANTENNA OPERATE

MOBILE DUAL BAND ANTENNA OPERATE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51113-2-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 922.5 to 1940.0 MHz
Gain 3 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers