Pasternack RF Antennas PE51084

Description
Rubber Duck Portable Antenna Ope
Request a Quote Datasheet
Description
Rubber Duck Portable Antenna Ope
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51084-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51084-ND
RF Antennas 6099-PE51084-ND
Rubber Duck Portable Antenna Ope

Rubber Duck Portable Antenna Ope

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51084-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 3550.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
2.4GHz 3dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI3R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details