Pasternack RF Antennas PE51078

Description
Rubber Duck Portable Antenna Ope
Request a Quote Datasheet
Description
Rubber Duck Portable Antenna Ope
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51078-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51078-ND
RF Antennas 6099-PE51078-ND
Rubber Duck Portable Antenna Ope

Rubber Duck Portable Antenna Ope

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51078-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 2450.0 MHz
Gain 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers