Fixed Antenna Operates From 902
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51028-ND |
| Product Name | RF Antennas |
| Applications | RF Antennas |
| Primary Frequency Range | 915.0 MHz |
| Gain | 5 dB |
Vertical & 2 x Dual Slant ±45°