Pasternack RF Antennas PE51025

Description
Patch Panel Antenna Operates Fro
Request a Quote Datasheet
Description
Patch Panel Antenna Operates Fro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51025-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51025-ND
RF Antennas 6099-PE51025-ND
Patch Panel Antenna Operates Fro

Patch Panel Antenna Operates Fro

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51025-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2391434 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2690.0 to ? MHz
Gain 4 dB
View Details