Pasternack Wrenches PE5019-9

Description
"WRENCH SMA TORQUE 9/16"" 6.65"""
Request a Quote Datasheet
Description
"WRENCH SMA TORQUE 9/16"" 6.65"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 6099-PE5019-9-ND - DigiKey
Thief River Falls, MN, United States
"WRENCH SMA TORQUE 9/16"" 6.65"""

"WRENCH SMA TORQUE 9/16"" 6.65"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 6099-PE5019-9-ND
Product Name Wrenches
Torque 12 In-lbs (13.84 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details