Pasternack Wrenches PE5011-6

Description
"WRENCH SMA TORQUE 13/16"" 7.27"""
Request a Quote Datasheet
Description
"WRENCH SMA TORQUE 13/16"" 7.27"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 6099-PE5011-6-ND - DigiKey
Thief River Falls, MN, United States
"WRENCH SMA TORQUE 13/16"" 7.27"""

"WRENCH SMA TORQUE 13/16"" 7.27"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 6099-PE5011-6-ND
Product Name Wrenches
Torque 14 In-lbs (16.14 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details