Pasternack Wrenches PE5011-1

Description
"WRENCH TORQUE 5/16"" 6.8"""
Request a Quote Datasheet
Description
"WRENCH TORQUE 5/16"" 6.8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 6099-PE5011-1-ND - DigiKey
Thief River Falls, MN, United States
"WRENCH TORQUE 5/16"" 6.8"""

"WRENCH TORQUE 5/16"" 6.8"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 6099-PE5011-1-ND
Product Name Wrenches
Torque 8 In-lbs (9.22 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details