Pasternack Coaxial Connector (RF) Assemblies PE4961

Description
C Female Connector Clamp/Solder
Request a Quote Datasheet
Description
C Female Connector Clamp/Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4961-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4961-ND
Coaxial Connector (RF) Assemblies 6099-PE4961-ND
C Female Connector Clamp/Solder

C Female Connector Clamp/Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE4961-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type Type C
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
Frequency 3.000 GHz
View Details
RF Connectors - 1-1337580-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
4 suppliers
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 75 Degrees
Voltage Rating 500 volts
View Details