Pasternack Coaxial Connector (RF) Assemblies PE4878

Description
MCX Plug Connector Crimp/Solder
Request a Quote Datasheet
Description
MCX Plug Connector Crimp/Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4878-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4878-ND
Coaxial Connector (RF) Assemblies 6099-PE4878-ND
MCX Plug Connector Crimp/Solder

MCX Plug Connector Crimp/Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE4878-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Geometry Straight
Frequency 4.000 GHz
View Details
N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
RF Connectors - 1052974-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
Cable Connectors - NCV-MG-T67P-4 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details