Pasternack Coaxial Connector (RF) Assemblies PE4859

Description
RP SMA Female Bulkhead Connector
Request a Quote Datasheet
Description
RP SMA Female Bulkhead Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4859-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4859-ND
Coaxial Connector (RF) Assemblies 6099-PE4859-ND
RP SMA Female Bulkhead Connector

RP SMA Female Bulkhead Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE4859-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA
Geometry Straight
Frequency 11.000 GHz
View Details
RF Connectors - 1057151-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
3 suppliers
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details