Pasternack Coaxial Connector (RF) Assemblies PE4786

Description
RP SMA Male Right Angle Connecto
Request a Quote Datasheet
Description
RP SMA Male Right Angle Connecto
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4786-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4786-ND
Coaxial Connector (RF) Assemblies 6099-PE4786-ND
RP SMA Male Right Angle Connecto

RP SMA Male Right Angle Connecto

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE4786-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478035-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
7 suppliers
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details