Pasternack Coaxial Connector (RF) Assemblies PE4752

Description
RP BNC Female Bulkhead Connector
Request a Quote Datasheet
Description
RP BNC Female Bulkhead Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4752-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4752-ND
Coaxial Connector (RF) Assemblies 6099-PE4752-ND
RP BNC Female Bulkhead Connector

RP BNC Female Bulkhead Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE4752-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1-1337494-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
6 suppliers
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details