Pasternack Coaxial Connector (RF) Assemblies PE4715

Description
RP BNC Male Connector Crimp/Sold
Request a Quote Datasheet
Description
RP BNC Male Connector Crimp/Sold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4715-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4715-ND
Coaxial Connector (RF) Assemblies 6099-PE4715-ND
RP BNC Male Connector Crimp/Sold

RP BNC Male Connector Crimp/Sold

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE4715-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
RF Connectors - 1056231-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
End Launch Connectors - NELC-K-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details