Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
PASTERNACK
PE44646B -- COAXIAL CONNECTOR (RF) ASSEMBLIES
Pasternack
Coaxial Connector (RF) Assemblies
PE44646B
Description
FAKRA Jack Connector Crimp/Solde
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FAKRA Jack Connector Crimp/Solde
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE44646B-ND
Coaxial Connector (RF) Assemblies
6099-PE44646B-ND
FAKRA Jack Connector Crimp/Solde
FAKRA Jack Connector Crimp/Solde
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF and Microwave Connectors
Product Number
6099-PE44646B-ND
Product Name
Coaxial Connector (RF) Assemblies
Connector Type
SMB
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Cable Connectors
NCN-MG-A800-2
Specs
Connector Type
Type N
Gender
Male / Plug
Frequency
0.000 to 18.000 GHz
View Details
PIC Wire & Cable
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack
190011
Specs
Connector Type
TNC
Voltage Rating
500 volts
Frequency
0.000 to 12.000 GHz
View Details
RS Components, Ltd.
Coaxial Adapters
1121108
Specs
Connector Type
BNC
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details
TE Connectivity
In-Series Adapters
1057374-1
Specs
Connector Type
Wire to Wire Connector
Coupling / Adapter
Coupling / Adapter
Mounting
Bulkhead
View Details
3
suppliers