Pasternack Coaxial Connector (RF) Assemblies PE44599

Description
QN Male Connector Solder Attachm
Request a Quote Datasheet
Description
QN Male Connector Solder Attachm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE44599-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE44599-ND
Coaxial Connector (RF) Assemblies 6099-PE44599-ND
QN Male Connector Solder Attachm

QN Male Connector Solder Attachm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE44599-ND
Product Name Coaxial Connector (RF) Assemblies
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coaxial Adapters - 1367721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052991-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers