Pasternack Coaxial Connector (RF) Assemblies PE44358

Description
10-32 Female Bulkhead Mount Conn
Request a Quote Datasheet
Description
10-32 Female Bulkhead Mount Conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE44358-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE44358-ND
Coaxial Connector (RF) Assemblies 6099-PE44358-ND
10-32 Female Bulkhead Mount Conn

10-32 Female Bulkhead Mount Conn

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE44358-ND
Product Name Coaxial Connector (RF) Assemblies
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2184244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1050564-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
End Launch Connectors - NELC-2-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details