Pasternack Coaxial Connector (RF) Assemblies PE44323

Description
75 Ohm F Male Right Angle Connec
Request a Quote Datasheet
Description
75 Ohm F Male Right Angle Connec
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE44323-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE44323-ND
Coaxial Connector (RF) Assemblies 6099-PE44323-ND
75 Ohm F Male Right Angle Connec

75 Ohm F Male Right Angle Connec

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE44323-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1051150-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1222162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details