Pasternack Coaxial Connector (RF) Assemblies PE44300

Description
75 Ohm MCX Jack Connector Crimp/
Request a Quote Datasheet
Description
75 Ohm MCX Jack Connector Crimp/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE44300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE44300-ND
Coaxial Connector (RF) Assemblies 6099-PE44300-ND
75 Ohm MCX Jack Connector Crimp/

75 Ohm MCX Jack Connector Crimp/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE44300-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Geometry Straight
Frequency 0.300 GHz
View Details
SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1052168-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details