Pasternack Coaxial Connector (RF) Assemblies PE4200

Description
SMB Plug Connector Clamp/Solder
Request a Quote Datasheet
Description
SMB Plug Connector Clamp/Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4200-ND
Coaxial Connector (RF) Assemblies 6099-PE4200-ND
SMB Plug Connector Clamp/Solder

SMB Plug Connector Clamp/Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE4200-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Coaxial Adapters - 7123324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052421-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers