Pasternack Pipe and Coupling PE4174

Description
PCB CONNECTOR, SOLDER ATTACHMENT THRU HOLE PCB, .200 INCH X .067 INCH HOLE SPACING. FREE 2 YEAR RADWELL WARRANTY
Description
PCB CONNECTOR, SOLDER ATTACHMENT THRU HOLE PCB, .200 INCH X .067 INCH HOLE SPACING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 217238690 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
217238690
Pipe and Coupling 217238690
PCB CONNECTOR, SOLDER ATTACHMENT THRU HOLE PCB, .200 INCH X .067 INCH HOLE SPACING. FREE 2 YEAR RADWELL WARRANTY

PCB CONNECTOR, SOLDER ATTACHMENT THRU HOLE PCB, .200 INCH X .067 INCH HOLE SPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 217238690
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Aluminum Commercial Gear and Dial Hub, 0.281 Bore, 0.56 Hub Dia. - A 1A16-25628 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.2810 inch (7.14 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details