Pasternack Coaxial Connector (RF) Assemblies PE4148

Description
TNC Female Bulkhead Mount Connec
Request a Quote Datasheet
Description
TNC Female Bulkhead Mount Connec
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4148-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4148-ND
Coaxial Connector (RF) Assemblies 6099-PE4148-ND
TNC Female Bulkhead Mount Connec

TNC Female Bulkhead Mount Connec

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE4148-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2184246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1059590-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details