Pasternack Pipe and Coupling PE4119

Description
SMA BULKEAD CONNECTOR, FEMALE. FREE 2 YEAR RADWELL WARRANTY
Description
SMA BULKEAD CONNECTOR, FEMALE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 217408826 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
217408826
Pipe and Coupling 217408826
SMA BULKEAD CONNECTOR, FEMALE. FREE 2 YEAR RADWELL WARRANTY

SMA BULKEAD CONNECTOR, FEMALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 217408826
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details