Pasternack Pipe and Coupling PE4005

Description
SMA CONNECTOR, MALE CONNECTOR, SOLDER ATTACHMENT FOR PE-SR405AL, PE-SR405FL, RG405. FREE 2 YEAR RADWELL WARRANTY
Description
SMA CONNECTOR, MALE CONNECTOR, SOLDER ATTACHMENT FOR PE-SR405AL, PE-SR405FL, RG405. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 217238702 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
217238702
Pipe and Coupling 217238702
SMA CONNECTOR, MALE CONNECTOR, SOLDER ATTACHMENT FOR PE-SR405AL, PE-SR405FL, RG405. FREE 2 YEAR RADWELL WARRANTY

SMA CONNECTOR, MALE CONNECTOR, SOLDER ATTACHMENT FOR PE-SR405AL, PE-SR405FL, RG405. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 217238702
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
0.09
Specs
Bore 1 0.0900 inch (2.29 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Coupling piece - KSZ-M6 - Festo Corporation
Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.0990 lbs (0.0449 kg)
View Details